Vishay Intertechnology, Inc. RES 51.1K OHM 3/4W 1% AXIAL RN70C5112FRE6

Description
RES 51.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 3/4W 1% AXIAL - RN70C5112FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 3/4W 1% AXIAL
RN70C5112FRE6
RES 51.1K OHM 3/4W 1% AXIAL RN70C5112FRE6
RES 51.1Kohm 3/4W 1% AXIAL

RES 51.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5112FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5112FRE6-ND
Through Hole Resistors RN70C5112FRE6-ND
51.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5112FRE6 RN70C5112FRE6-ND
Product Name RES 51.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details