Vishay Intertechnology, Inc. RES 5.11K OHM 3/4W .1% AXIAL RN70C5111BRSL

Description
RES 5.11Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 3/4W .1% AXIAL - RN70C5111BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 3/4W .1% AXIAL
RN70C5111BRSL
RES 5.11K OHM 3/4W .1% AXIAL RN70C5111BRSL
RES 5.11Kohm 3/4W .1% AXIAL

RES 5.11Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5111BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5111BRSL-ND
Through Hole Resistors RN70C5111BRSL-ND
5.11 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5111BRSL RN70C5111BRSL-ND
Product Name RES 5.11K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers