Vishay Intertechnology, Inc. RES 511 OHM 3/4W 1% AXIAL RN70C5110FRSL

Description
RES 511ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 3/4W 1% AXIAL - RN70C5110FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3/4W 1% AXIAL
RN70C5110FRSL
RES 511 OHM 3/4W 1% AXIAL RN70C5110FRSL
RES 511ohm 3/4W 1% AXIAL

RES 511ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5110FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5110FRSL-ND
Through Hole Resistors RN70C5110FRSL-ND
511 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5110FRSL RN70C5110FRSL-ND
Product Name RES 511 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers