Vishay Intertechnology, Inc. RES 511 OHM 3/4W 1% AXIAL RN70C5110FRE6

Description
RES 511ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 3/4W 1% AXIAL - RN70C5110FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3/4W 1% AXIAL
RN70C5110FRE6
RES 511 OHM 3/4W 1% AXIAL RN70C5110FRE6
RES 511ohm 3/4W 1% AXIAL

RES 511ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5110FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5110FRE6-ND
Through Hole Resistors RN70C5110FRE6-ND
511 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5110FRE6 RN70C5110FRE6-ND
Product Name RES 511 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details