Vishay Intertechnology, Inc. RES 50 OHM 3/4W .1% AXIAL RN70C50R0BRE6

Description
RES 50ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 3/4W .1% AXIAL - RN70C50R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3/4W .1% AXIAL
RN70C50R0BRE6
RES 50 OHM 3/4W .1% AXIAL RN70C50R0BRE6
RES 50ohm 3/4W .1% AXIAL

RES 50ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C50R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C50R0BRE6-ND
Through Hole Resistors RN70C50R0BRE6-ND
50 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C50R0BRE6 RN70C50R0BRE6-ND
Product Name RES 50 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers