Vishay Intertechnology, Inc. RES 5K OHM 3/4W .1% AXIAL RN70C5001BRE6

Description
RES 5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 3/4W .1% AXIAL - RN70C5001BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 3/4W .1% AXIAL
RN70C5001BRE6
RES 5K OHM 3/4W .1% AXIAL RN70C5001BRE6
RES 5Kohm 3/4W .1% AXIAL

RES 5Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5001BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5001BRE6-ND
Through Hole Resistors RN70C5001BRE6-ND
5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5001BRE6 RN70C5001BRE6-ND
Product Name RES 5K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers