Vishay Intertechnology, Inc. RES 500 OHM 3/4W .1% AXIAL RN70C5000BB14

Description
RES 500ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 3/4W .1% AXIAL - RN70C5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3/4W .1% AXIAL
RN70C5000BB14
RES 500 OHM 3/4W .1% AXIAL RN70C5000BB14
RES 500ohm 3/4W .1% AXIAL

RES 500ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5000BB14-ND
Through Hole Resistors RN70C5000BB14-ND
500 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-70 500 .1% T-2 Rn70C5000B B14 Vishay - 82K8084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-70 500 .1% T-2 Rn70C5000B B14 Vishay
82K8084
Cmf-70 500 .1% T-2 Rn70C5000B B14 Vishay 82K8084
CMF-70 500 .1% T-2 RN70C5000B B14

CMF-70 500 .1% T-2 RN70C5000B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C5000BB14 RN70C5000BB14-ND 82K8084
Product Name RES 500 OHM 3/4W .1% AXIAL Through Hole Resistors Cmf-70 500 .1% T-2 Rn70C5000B B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details