Vishay Intertechnology, Inc. RES 49.9 OHM 3/4W 1% AXIAL RN70C49R9FBSL

Description
RES 49.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3/4W 1% AXIAL - RN70C49R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3/4W 1% AXIAL
RN70C49R9FBSL
RES 49.9 OHM 3/4W 1% AXIAL RN70C49R9FBSL
RES 49.9ohm 3/4W 1% AXIAL

RES 49.9ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C49R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C49R9FBSL-ND
Through Hole Resistors RN70C49R9FBSL-ND
49.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C49R9FBSL RN70C49R9FBSL-ND
Product Name RES 49.9 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details