Vishay Intertechnology, Inc. RES 49.9 OHM 3/4W .5% AXIAL RN70C49R9DRSL

Description
RES 49.9ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3/4W .5% AXIAL - RN70C49R9DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3/4W .5% AXIAL
RN70C49R9DRSL
RES 49.9 OHM 3/4W .5% AXIAL RN70C49R9DRSL
RES 49.9ohm 3/4W .5% AXIAL

RES 49.9ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C49R9DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C49R9DRSL-ND
Through Hole Resistors RN70C49R9DRSL-ND
49.9 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C49R9DRSL RN70C49R9DRSL-ND
Product Name RES 49.9 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details