Vishay Intertechnology, Inc. RES 49.9 OHM 3/4W .5% AXIAL RN70C49R9DB14

Description
RES 49.9ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3/4W .5% AXIAL - RN70C49R9DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3/4W .5% AXIAL
RN70C49R9DB14
RES 49.9 OHM 3/4W .5% AXIAL RN70C49R9DB14
RES 49.9ohm 3/4W .5% AXIAL

RES 49.9ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C49R9DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C49R9DB14-ND
Through Hole Resistors RN70C49R9DB14-ND
49.9 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C49R9DB14 RN70C49R9DB14-ND
Product Name RES 49.9 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details