Vishay Intertechnology, Inc. RES 499K OHM 3/4W .1% AXIAL RN70C4993BRSL

Description
RES 499Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 3/4W .1% AXIAL - RN70C4993BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 3/4W .1% AXIAL
RN70C4993BRSL
RES 499K OHM 3/4W .1% AXIAL RN70C4993BRSL
RES 499Kohm 3/4W .1% AXIAL

RES 499Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4993BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4993BRSL-ND
Through Hole Resistors RN70C4993BRSL-ND
499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4993BRSL RN70C4993BRSL-ND
Product Name RES 499K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers