Vishay Intertechnology, Inc. Through Hole Resistors RN70C4993BB14

Description
499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C4993BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4993BB14-ND
Through Hole Resistors RN70C4993BB14-ND
499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 3/4W .1% AXIAL - RN70C4993BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 3/4W .1% AXIAL
RN70C4993BB14
RES 499K OHM 3/4W .1% AXIAL RN70C4993BB14
RES 499Kohm 3/4W .1% AXIAL

RES 499Kohm 3/4W .1% AXIAL

Supplier's Site
Cmf-70 499K .1% T-2 Rn70C4993B B14 Vishay - 19P7458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-70 499K .1% T-2 Rn70C4993B B14 Vishay
19P7458
Cmf-70 499K .1% T-2 Rn70C4993B B14 Vishay 19P7458
CMF-70 499K .1% T-2 RN70C4993B B14

CMF-70 499K .1% T-2 RN70C4993B B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C4993BB14-ND RN70C4993BB14 19P7458
Product Name Through Hole Resistors RES 499K OHM 3/4W .1% AXIAL Cmf-70 499K .1% T-2 Rn70C4993B B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details