Vishay Intertechnology, Inc. RES 4.99K OHM 3/4W 1% AXIAL RN70C4991FRSL

Description
RES 4.99Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 3/4W 1% AXIAL - RN70C4991FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 3/4W 1% AXIAL
RN70C4991FRSL
RES 4.99K OHM 3/4W 1% AXIAL RN70C4991FRSL
RES 4.99Kohm 3/4W 1% AXIAL

RES 4.99Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4991FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4991FRSL-ND
Through Hole Resistors RN70C4991FRSL-ND
4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4991FRSL RN70C4991FRSL-ND
Product Name RES 4.99K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details