Vishay Intertechnology, Inc. RES 4.99K OHM 3/4W 1% AXIAL RN70C4991FB14

Description
RES 4.99Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 3/4W 1% AXIAL - RN70C4991FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 3/4W 1% AXIAL
RN70C4991FB14
RES 4.99K OHM 3/4W 1% AXIAL RN70C4991FB14
RES 4.99Kohm 3/4W 1% AXIAL

RES 4.99Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4991FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4991FB14-ND
Through Hole Resistors RN70C4991FB14-ND
4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4991FB14 RN70C4991FB14-ND
Product Name RES 4.99K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details