Vishay Intertechnology, Inc. RES 499 OHM 3/4W 1% AXIAL RN70C4990FBSL

Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3/4W 1% AXIAL - RN70C4990FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3/4W 1% AXIAL
RN70C4990FBSL
RES 499 OHM 3/4W 1% AXIAL RN70C4990FBSL
RES 499ohm 3/4W 1% AXIAL

RES 499ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4990FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4990FBSL-ND
Through Hole Resistors RN70C4990FBSL-ND
499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4990FBSL RN70C4990FBSL-ND
Product Name RES 499 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers