Vishay Intertechnology, Inc. RES 47.5 OHM 3/4W 1% AXIAL RN70C47R5FBSL

Description
RES 47.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3/4W 1% AXIAL - RN70C47R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3/4W 1% AXIAL
RN70C47R5FBSL
RES 47.5 OHM 3/4W 1% AXIAL RN70C47R5FBSL
RES 47.5ohm 3/4W 1% AXIAL

RES 47.5ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C47R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C47R5FBSL-ND
Through Hole Resistors RN70C47R5FBSL-ND
47.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C47R5FBSL RN70C47R5FBSL-ND
Product Name RES 47.5 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers