Vishay Intertechnology, Inc. RES 47.5 OHM 3/4W 1% AXIAL RN70C47R5FB14

Description
RES 47.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3/4W 1% AXIAL - RN70C47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3/4W 1% AXIAL
RN70C47R5FB14
RES 47.5 OHM 3/4W 1% AXIAL RN70C47R5FB14
RES 47.5ohm 3/4W 1% AXIAL

RES 47.5ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C47R5FB14-ND
Through Hole Resistors RN70C47R5FB14-ND
47.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C47R5FB14 RN70C47R5FB14-ND
Product Name RES 47.5 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details