Vishay Intertechnology, Inc. RES 4.32K OHM 3/4W 1% AXIAL RN70C4321FBSL

Description
RES 4.32Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 3/4W 1% AXIAL - RN70C4321FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 3/4W 1% AXIAL
RN70C4321FBSL
RES 4.32K OHM 3/4W 1% AXIAL RN70C4321FBSL
RES 4.32Kohm 3/4W 1% AXIAL

RES 4.32Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4321FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4321FBSL-ND
Through Hole Resistors RN70C4321FBSL-ND
4.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4321FBSL RN70C4321FBSL-ND
Product Name RES 4.32K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details