Vishay Intertechnology, Inc. RES 4.32K OHM 3/4W .5% AXIAL RN70C4321DRSL

Description
RES 4.32Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 3/4W .5% AXIAL - RN70C4321DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 3/4W .5% AXIAL
RN70C4321DRSL
RES 4.32K OHM 3/4W .5% AXIAL RN70C4321DRSL
RES 4.32Kohm 3/4W .5% AXIAL

RES 4.32Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4321DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4321DRSL-ND
Through Hole Resistors RN70C4321DRSL-ND
4.32 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4321DRSL RN70C4321DRSL-ND
Product Name RES 4.32K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers