Vishay Intertechnology, Inc. RES 42.2 OHM 3/4W 1% AXIAL RN70C42R2FBSL

Description
RES 42.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 3/4W 1% AXIAL - RN70C42R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3/4W 1% AXIAL
RN70C42R2FBSL
RES 42.2 OHM 3/4W 1% AXIAL RN70C42R2FBSL
RES 42.2ohm 3/4W 1% AXIAL

RES 42.2ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C42R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C42R2FBSL-ND
Through Hole Resistors RN70C42R2FBSL-ND
42.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C42R2FBSL RN70C42R2FBSL-ND
Product Name RES 42.2 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details