Vishay Intertechnology, Inc. RES 42.2 OHM 3/4W 1% AXIAL RN70C42R2FB14

Description
RES 42.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 3/4W 1% AXIAL - RN70C42R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3/4W 1% AXIAL
RN70C42R2FB14
RES 42.2 OHM 3/4W 1% AXIAL RN70C42R2FB14
RES 42.2ohm 3/4W 1% AXIAL

RES 42.2ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C42R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C42R2FB14-ND
Through Hole Resistors RN70C42R2FB14-ND
42.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C42R2FB14 RN70C42R2FB14-ND
Product Name RES 42.2 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details