Vishay Intertechnology, Inc. RES 422K OHM 3/4W 1% AXIAL RN70C4223FBSL

Description
RES 422Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 3/4W 1% AXIAL - RN70C4223FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 3/4W 1% AXIAL
RN70C4223FBSL
RES 422K OHM 3/4W 1% AXIAL RN70C4223FBSL
RES 422Kohm 3/4W 1% AXIAL

RES 422Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4223FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4223FBSL-ND
Through Hole Resistors RN70C4223FBSL-ND
422 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4223FBSL RN70C4223FBSL-ND
Product Name RES 422K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details