Vishay Intertechnology, Inc. RES 422K OHM 3/4W 1% AXIAL RN70C4223FB14

Description
RES 422Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 3/4W 1% AXIAL - RN70C4223FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 3/4W 1% AXIAL
RN70C4223FB14
RES 422K OHM 3/4W 1% AXIAL RN70C4223FB14
RES 422Kohm 3/4W 1% AXIAL

RES 422Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4223FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4223FB14-ND
Through Hole Resistors RN70C4223FB14-ND
422 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4223FB14 RN70C4223FB14-ND
Product Name RES 422K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers