Vishay Intertechnology, Inc. RES 412K OHM 3/4W .5% AXIAL RN70C4123DBSL

Description
RES 412Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 3/4W .5% AXIAL - RN70C4123DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 3/4W .5% AXIAL
RN70C4123DBSL
RES 412K OHM 3/4W .5% AXIAL RN70C4123DBSL
RES 412Kohm 3/4W .5% AXIAL

RES 412Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4123DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4123DBSL-ND
Through Hole Resistors RN70C4123DBSL-ND
412 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4123DBSL RN70C4123DBSL-ND
Product Name RES 412K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details