Vishay Intertechnology, Inc. RES 40.2 OHM 3/4W .1% AXIAL RN70C40R2BB14

Description
RES 40.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 3/4W .1% AXIAL - RN70C40R2BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3/4W .1% AXIAL
RN70C40R2BB14
RES 40.2 OHM 3/4W .1% AXIAL RN70C40R2BB14
RES 40.2ohm 3/4W .1% AXIAL

RES 40.2ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C40R2BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C40R2BB14-ND
Through Hole Resistors RN70C40R2BB14-ND
40.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C40R2BB14 RN70C40R2BB14-ND
Product Name RES 40.2 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers