Vishay Intertechnology, Inc. RES 402K OHM 3/4W .1% AXIAL RN70C4023BBSL

Description
RES 402Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 3/4W .1% AXIAL - RN70C4023BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 3/4W .1% AXIAL
RN70C4023BBSL
RES 402K OHM 3/4W .1% AXIAL RN70C4023BBSL
RES 402Kohm 3/4W .1% AXIAL

RES 402Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4023BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4023BBSL-ND
Through Hole Resistors RN70C4023BBSL-ND
402 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4023BBSL RN70C4023BBSL-ND
Product Name RES 402K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details