Vishay Intertechnology, Inc. RES 4.02K OHM 3/4W 1% AXIAL RN70C4021FBSL

Description
RES 4.02Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 3/4W 1% AXIAL - RN70C4021FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3/4W 1% AXIAL
RN70C4021FBSL
RES 4.02K OHM 3/4W 1% AXIAL RN70C4021FBSL
RES 4.02Kohm 3/4W 1% AXIAL

RES 4.02Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4021FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4021FBSL-ND
Through Hole Resistors RN70C4021FBSL-ND
4.02 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4021FBSL RN70C4021FBSL-ND
Product Name RES 4.02K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers