Vishay Intertechnology, Inc. RES 4.02K OHM 3/4W 1% AXIAL RN70C4021FB14

Description
RES 4.02Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 3/4W 1% AXIAL - RN70C4021FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3/4W 1% AXIAL
RN70C4021FB14
RES 4.02K OHM 3/4W 1% AXIAL RN70C4021FB14
RES 4.02Kohm 3/4W 1% AXIAL

RES 4.02Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C4021FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C4021FB14-ND
Through Hole Resistors RN70C4021FB14-ND
4.02 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C4021FB14 RN70C4021FB14-ND
Product Name RES 4.02K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details