Vishay Intertechnology, Inc. RES 392K OHM 3/4W 1% AXIAL RN70C3923FRSL

Description
RES 392Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 3/4W 1% AXIAL - RN70C3923FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 3/4W 1% AXIAL
RN70C3923FRSL
RES 392K OHM 3/4W 1% AXIAL RN70C3923FRSL
RES 392Kohm 3/4W 1% AXIAL

RES 392Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3923FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3923FRSL-ND
Through Hole Resistors RN70C3923FRSL-ND
392 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3923FRSL RN70C3923FRSL-ND
Product Name RES 392K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers