Vishay Intertechnology, Inc. RES 3.92K OHM 3/4W 1% AXIAL RN70C3921FB14

Description
RES 3.92Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 3/4W 1% AXIAL - RN70C3921FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 3/4W 1% AXIAL
RN70C3921FB14
RES 3.92K OHM 3/4W 1% AXIAL RN70C3921FB14
RES 3.92Kohm 3/4W 1% AXIAL

RES 3.92Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3921FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3921FB14-ND
Through Hole Resistors RN70C3921FB14-ND
3.92 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3921FB14 RN70C3921FB14-ND
Product Name RES 3.92K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers