Vishay Intertechnology, Inc. RES 374K OHM 3/4W 1% AXIAL RN70C3743FRE6

Description
RES 374Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 3/4W 1% AXIAL - RN70C3743FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 3/4W 1% AXIAL
RN70C3743FRE6
RES 374K OHM 3/4W 1% AXIAL RN70C3743FRE6
RES 374Kohm 3/4W 1% AXIAL

RES 374Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3743FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3743FRE6-ND
Through Hole Resistors RN70C3743FRE6-ND
374 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3743FRE6 RN70C3743FRE6-ND
Product Name RES 374K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details