Vishay Intertechnology, Inc. RES 36.5 OHM 3/4W .1% AXIAL RN70C36R5BRSL

Description
RES 36.5ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 3/4W .1% AXIAL - RN70C36R5BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3/4W .1% AXIAL
RN70C36R5BRSL
RES 36.5 OHM 3/4W .1% AXIAL RN70C36R5BRSL
RES 36.5ohm 3/4W .1% AXIAL

RES 36.5ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C36R5BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C36R5BRSL-ND
Through Hole Resistors RN70C36R5BRSL-ND
36.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C36R5BRSL RN70C36R5BRSL-ND
Product Name RES 36.5 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details