Vishay Intertechnology, Inc. RES 357K OHM 3/4W 1% AXIAL RN70C3573FB14

Description
RES 357Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 3/4W 1% AXIAL - RN70C3573FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 3/4W 1% AXIAL
RN70C3573FB14
RES 357K OHM 3/4W 1% AXIAL RN70C3573FB14
RES 357Kohm 3/4W 1% AXIAL

RES 357Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3573FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3573FB14-ND
Through Hole Resistors RN70C3573FB14-ND
357 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3573FB14 RN70C3573FB14-ND
Product Name RES 357K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers