Vishay Intertechnology, Inc. RES 33.2K OHM 3/4W .1% AXIAL RN70C3322BB14

Description
RES 33.2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 3/4W .1% AXIAL - RN70C3322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 3/4W .1% AXIAL
RN70C3322BB14
RES 33.2K OHM 3/4W .1% AXIAL RN70C3322BB14
RES 33.2Kohm 3/4W .1% AXIAL

RES 33.2Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3322BB14-ND
Through Hole Resistors RN70C3322BB14-ND
33.2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3322BB14 RN70C3322BB14-ND
Product Name RES 33.2K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers