Vishay Intertechnology, Inc. RES 3.32K OHM 3/4W 1% AXIAL RN70C3321FBSL

Description
RES 3.32Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 3/4W 1% AXIAL - RN70C3321FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3/4W 1% AXIAL
RN70C3321FBSL
RES 3.32K OHM 3/4W 1% AXIAL RN70C3321FBSL
RES 3.32Kohm 3/4W 1% AXIAL

RES 3.32Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3321FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3321FBSL-ND
Through Hole Resistors RN70C3321FBSL-ND
3.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3321FBSL RN70C3321FBSL-ND
Product Name RES 3.32K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details