Vishay Intertechnology, Inc. RES 330K OHM 3/4W .1% AXIAL RN70C3303BRE6

Description
RES 330Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 3/4W .1% AXIAL - RN70C3303BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 3/4W .1% AXIAL
RN70C3303BRE6
RES 330K OHM 3/4W .1% AXIAL RN70C3303BRE6
RES 330Kohm 3/4W .1% AXIAL

RES 330Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3303BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3303BRE6-ND
Through Hole Resistors RN70C3303BRE6-ND
330 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3303BRE6 RN70C3303BRE6-ND
Product Name RES 330K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details