Vishay Intertechnology, Inc. RES 312K OHM 3/4W .1% AXIAL RN70C3123BB14

Description
RES 312Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 3/4W .1% AXIAL - RN70C3123BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 3/4W .1% AXIAL
RN70C3123BB14
RES 312K OHM 3/4W .1% AXIAL RN70C3123BB14
RES 312Kohm 3/4W .1% AXIAL

RES 312Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3123BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3123BB14-ND
Through Hole Resistors RN70C3123BB14-ND
312 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

312 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3123BB14 RN70C3123BB14-ND
Product Name RES 312K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers