Vishay Intertechnology, Inc. RES 301K OHM 3/4W 1% AXIAL RN70C3013FRSL

Description
RES 301Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 3/4W 1% AXIAL - RN70C3013FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 3/4W 1% AXIAL
RN70C3013FRSL
RES 301K OHM 3/4W 1% AXIAL RN70C3013FRSL
RES 301Kohm 3/4W 1% AXIAL

RES 301Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3013FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3013FRSL-ND
Through Hole Resistors RN70C3013FRSL-ND
301 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3013FRSL RN70C3013FRSL-ND
Product Name RES 301K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers