Vishay Intertechnology, Inc. RES 3.01K OHM 3/4W 1% AXIAL RN70C3011FRE6

Description
RES 3.01Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 3/4W 1% AXIAL - RN70C3011FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 3/4W 1% AXIAL
RN70C3011FRE6
RES 3.01K OHM 3/4W 1% AXIAL RN70C3011FRE6
RES 3.01Kohm 3/4W 1% AXIAL

RES 3.01Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C3011FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C3011FRE6-ND
Through Hole Resistors RN70C3011FRE6-ND
3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C3011FRE6 RN70C3011FRE6-ND
Product Name RES 3.01K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers