Vishay Intertechnology, Inc. RES 291K OHM 3/4W .1% AXIAL RN70C2913BBSL

Description
RES 291Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 291Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291K OHM 3/4W .1% AXIAL - RN70C2913BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291K OHM 3/4W .1% AXIAL
RN70C2913BBSL
RES 291K OHM 3/4W .1% AXIAL RN70C2913BBSL
RES 291Kohm 3/4W .1% AXIAL

RES 291Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2913BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2913BBSL-ND
Through Hole Resistors RN70C2913BBSL-ND
291 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

291 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2913BBSL RN70C2913BBSL-ND
Product Name RES 291K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers