Vishay Intertechnology, Inc. RES 27.5K OHM 3/4W 1% AXIAL RN70C2752FB14

Description
RES 27.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5K OHM 3/4W 1% AXIAL - RN70C2752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5K OHM 3/4W 1% AXIAL
RN70C2752FB14
RES 27.5K OHM 3/4W 1% AXIAL RN70C2752FB14
RES 27.5Kohm 3/4W 1% AXIAL

RES 27.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2752FB14-ND
Through Hole Resistors RN70C2752FB14-ND
27.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2752FB14 RN70C2752FB14-ND
Product Name RES 27.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details