Vishay Intertechnology, Inc. RES 2.74K OHM 3/4W 1% AXIAL RN70C2741FBSL

Description
RES 2.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 3/4W 1% AXIAL - RN70C2741FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 3/4W 1% AXIAL
RN70C2741FBSL
RES 2.74K OHM 3/4W 1% AXIAL RN70C2741FBSL
RES 2.74Kohm 3/4W 1% AXIAL

RES 2.74Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2741FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2741FBSL-ND
Through Hole Resistors RN70C2741FBSL-ND
2.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2741FBSL RN70C2741FBSL-ND
Product Name RES 2.74K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details