Vishay Intertechnology, Inc. RES 2.74K OHM 3/4W 1% AXIAL RN70C2741FB14

Description
RES 2.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 3/4W 1% AXIAL - RN70C2741FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 3/4W 1% AXIAL
RN70C2741FB14
RES 2.74K OHM 3/4W 1% AXIAL RN70C2741FB14
RES 2.74Kohm 3/4W 1% AXIAL

RES 2.74Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2741FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2741FB14-ND
Through Hole Resistors RN70C2741FB14-ND
2.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2741FB14 RN70C2741FB14-ND
Product Name RES 2.74K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details