Vishay Intertechnology, Inc. RES 274 OHM 3/4W 1% AXIAL RN70C2740FB14

Description
RES 274ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 3/4W 1% AXIAL - RN70C2740FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 3/4W 1% AXIAL
RN70C2740FB14
RES 274 OHM 3/4W 1% AXIAL RN70C2740FB14
RES 274ohm 3/4W 1% AXIAL

RES 274ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2740FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2740FB14-ND
Through Hole Resistors RN70C2740FB14-ND
274 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2740FB14 RN70C2740FB14-ND
Product Name RES 274 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details