Vishay Intertechnology, Inc. RES 267K OHM 3/4W 1% AXIAL RN70C2673FRSL

Description
RES 267Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 3/4W 1% AXIAL - RN70C2673FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 3/4W 1% AXIAL
RN70C2673FRSL
RES 267K OHM 3/4W 1% AXIAL RN70C2673FRSL
RES 267Kohm 3/4W 1% AXIAL

RES 267Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2673FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2673FRSL-ND
Through Hole Resistors RN70C2673FRSL-ND
267 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2673FRSL RN70C2673FRSL-ND
Product Name RES 267K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details