Vishay Intertechnology, Inc. RES 2.55K OHM 3/4W .1% AXIAL RN70C2551BBSL

Description
RES 2.55Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 3/4W .1% AXIAL - RN70C2551BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 3/4W .1% AXIAL
RN70C2551BBSL
RES 2.55K OHM 3/4W .1% AXIAL RN70C2551BBSL
RES 2.55Kohm 3/4W .1% AXIAL

RES 2.55Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2551BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2551BBSL-ND
Through Hole Resistors RN70C2551BBSL-ND
2.55 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2551BBSL RN70C2551BBSL-ND
Product Name RES 2.55K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details