Vishay Intertechnology, Inc. RES 237 OHM 3/4W 1% AXIAL RN70C2370FBSL

Description
RES 237ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 3/4W 1% AXIAL - RN70C2370FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 3/4W 1% AXIAL
RN70C2370FBSL
RES 237 OHM 3/4W 1% AXIAL RN70C2370FBSL
RES 237ohm 3/4W 1% AXIAL

RES 237ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2370FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2370FBSL-ND
Through Hole Resistors RN70C2370FBSL-ND
237 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2370FBSL RN70C2370FBSL-ND
Product Name RES 237 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details