Vishay Intertechnology, Inc. RES 22.6K OHM 3/4W .1% AXIAL RN70C2262BB14

Description
RES 22.6Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 3/4W .1% AXIAL - RN70C2262BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 3/4W .1% AXIAL
RN70C2262BB14
RES 22.6K OHM 3/4W .1% AXIAL RN70C2262BB14
RES 22.6Kohm 3/4W .1% AXIAL

RES 22.6Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2262BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2262BB14-ND
Through Hole Resistors RN70C2262BB14-ND
22.6 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2262BB14 RN70C2262BB14-ND
Product Name RES 22.6K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers