Vishay Intertechnology, Inc. RES 2.26K OHM 3/4W 1% AXIAL RN70C2261FB14

Description
RES 2.26Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 3/4W 1% AXIAL - RN70C2261FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 3/4W 1% AXIAL
RN70C2261FB14
RES 2.26K OHM 3/4W 1% AXIAL RN70C2261FB14
RES 2.26Kohm 3/4W 1% AXIAL

RES 2.26Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C2261FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2261FB14-ND
Through Hole Resistors RN70C2261FB14-ND
2.26 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C2261FB14 RN70C2261FB14-ND
Product Name RES 2.26K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details