Vishay Intertechnology, Inc. Through Hole Resistors RN70C2250BRE6

Description
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C2250BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C2250BRE6-ND
Through Hole Resistors RN70C2250BRE6-ND
225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

225 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R - RN70C2250BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
RN70C2250BRE6
Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R RN70C2250BRE6
Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C2250BRE6-ND RN70C2250BRE6
Product Name Through Hole Resistors Res Metal Film 225 Ohm 0.1% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details